The 24PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
Honeywell Technologies 24PCBFA6D
"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 115 mV (10V) 4-SIP Module"
PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10V; Port Style:Straight; Supply Current:2mA; Product Range:24PC Series; Connection Size:0.8" RoHS Compliant: Yes
| Honeywell Sensing & IoT | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 24PCBFA6D | 2355813 | 480-2498-ND | 16F3196 |
| Product Name | 24PC Series, uncompensated/unamplified, differential, ±5 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port | Pressure Sensor ICs | Pressure Sensors, Transducers | Pressure Sensor; Operating Pressure Max Honeywell |
| Device Category | Sensor | Sensor | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Sensor Technology | Semiconductor Piezoresistive | |||
| Measurement Type | Absolute; Differential | Differential; Gauge; Differential | Differential | Differential; Differential |
| Media | Liquid; Gas | Liquid; Gas; Nitrogen gas, oxygen, water | ||
| Working Pressure Range | 5 psi (3.52 m H2O) | 5 psi (3.52 m H2O) | 5 psi (3.52 m H2O) | ? to 5 psi (? to 3.52 m H2O) |