TE Connectivity Board Mount Pressure Sensors 325540009-00

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 325540009-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
325540009-00
Board Mount Pressure Sensors 325540009-00
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.2 - 3.6

Operation/Application


  • Output Signal Details : 16 bit ADC
  • Pressure Accuracy : ±1.5mbar
  • Resolution : .1

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1420-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1420-5-ND
Pressure Sensors, Transducers 223-1420-5-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b 8-SMD Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b 8-SMD Module

Buy Now Datasheet
Downers Grove, IL, United States
Pressure Sensors
325540009-00
Pressure Sensors 325540009-00
Miniature Barometer Module The MS5540C is a SMD-hybrid device including a precision piezoresistive pressure sensor and an ADC-Interface IC. The MS5540C HE is the high endurance version of MS5540C sensor. It is a miniature version of the MS5534C barometer/altimeter module and provides a 16 Bit data word from a pressure and temperature dependent voltage. MS5540C is a low power, low voltage device with automatic power down (ON/OFF) switching. A 3-wire interface is used for all communications with a microcontroller. Compared to MS5534A the pressure range (measurement down to 10 mbar) has been improved. The MS5540C is fully software compatible to the MS5534C and previous versions of MS5540. In addition, the MS5540C is from its outer dimensions compatible to the MS54XX series of pressure sensors. Compared to the previous version the ESD sensitivity level has been improved to 4kV on all pins. The gel protection of the sensor provides a water protection sufficient for 100 m waterproof watches without any additional protection. Features 10 - 1100 mbar absolute pressure range 6 coefficients for software compensation stored onchip Piezoresistive silicon micromachined sensor Integrated miniature pressure sensor 6.2 x 6.4 mm 16 Bit ADC 3-wire serial interface 1 system clock line (32.768 kHz) Low voltage and low power consumption High Endurance (HE version) Applications Mobile altimeter / barometer systems Weather control systems Adventure or multi-mode watches GPS receivers High endurance pad technology (HE version)

Miniature Barometer Module

The MS5540C is a SMD-hybrid device including a precision piezoresistive pressure sensor and an ADC-Interface IC. The MS5540C HE is the high endurance version of MS5540C sensor. It is a miniature version of the MS5534C barometer/altimeter module and provides a 16 Bit data word from a pressure and temperature dependent voltage. MS5540C is a low power, low voltage device with automatic power down (ON/OFF) switching. A 3-wire interface is used for all communications with a microcontroller. Compared to MS5534A the pressure range (measurement down to 10 mbar) has been improved. The MS5540C is fully software compatible to the MS5534C and previous versions of MS5540. In addition, the MS5540C is from its outer dimensions compatible to the MS54XX series of pressure sensors. Compared to the previous version the ESD sensitivity level has been improved to 4kV on all pins. The gel protection of the sensor provides a water protection sufficient for 100 m waterproof watches without any additional protection.

Features

  • 10 - 1100 mbar absolute pressure range
  • 6 coefficients for software compensation stored onchip
  • Piezoresistive silicon micromachined sensor
  • Integrated miniature pressure sensor 6.2 x 6.4 mm
  • 16 Bit ADC
  • 3-wire serial interface
  • 1 system clock line (32.768 kHz)
  • Low voltage and low power consumption
  • High Endurance (HE version)

Applications

  • Mobile altimeter / barometer systems
  • Weather control systems
  • Adventure or multi-mode watches
  • GPS receivers
  • High endurance pad technology (HE version)
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 325540009-00 223-1420-5-ND 325540009-00
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006941-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0361 psi (0.0 to 0.0254 m H2O)
View Details
Pressure Transducers - 10218853-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10221749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details