TE Connectivity Board Mount Pressure Sensors 325541010-00

Description
Dimensions Product Height : 2.88 MM  [.113 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : -400 to +500mbar Resolution : 3 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.88 MM  [.113 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : -400 to +500mbar Resolution : 3 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 325541010-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
325541010-00
Board Mount Pressure Sensors 325541010-00
Dimensions Product Height : 2.88 MM  [.113 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : -400 to +500mbar Resolution : 3 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 2.88 MM  [.113 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.2 - 3.6

Operation/Application


  • Output Signal Details : 16 bit ADC
  • Pressure Accuracy : -400 to +500mbar
  • Resolution : 3

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1422-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1422-5-ND
Pressure Sensors, Transducers 223-1422-5-ND
Pressure Sensor 435.1PSI (3000kPa) Absolute 16 b 8-SMD Module

Pressure Sensor 435.1PSI (3000kPa) Absolute 16 b 8-SMD Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 325541010-00 223-1422-5-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006939-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0145 psi (0.0 to 0.0102 m H2O)
View Details
Pressure Transducers - 10218849-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 14 psi (9.85 m H2O)
View Details
2 suppliers
Pressure Transducers - 10202027-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 11016422-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details