TE Connectivity Board Mount Pressure Sensors 4515-DS3A004GP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure : 101 MMH2O  [4 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure : 101 MMH2O  [4 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515-DS3A004GP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515-DS3A004GP
Board Mount Pressure Sensors 4515-DS3A004GP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure : 101 MMH2O  [4 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure : 101 MMH2O  [4 INH2O ]
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4515-DS3A004GP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4515-DS3A004GP-ND
Pressure Sensors, Transducers 223-4515-DS3A004GP-ND
PRESS XDCR,ANALOG,INH20 RANGE

PRESS XDCR,ANALOG,INH20 RANGE

Buy Now Datasheet
Pressure Sensor, 4In-H2O, Gauge, Analog; Operating Pressure Max Te Connectivity - 24AK8364 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 4In-H2O, Gauge, Analog; Operating Pressure Max Te Connectivity
24AK8364
Pressure Sensor, 4In-H2O, Gauge, Analog; Operating Pressure Max Te Connectivity 24AK8364
PRESSURE SENSOR, 4IN-H2O, GAUGE, ANALOG; Operating Pressure Max:4Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4515 Series RoHS Compliant: Yes

PRESSURE SENSOR, 4IN-H2O, GAUGE, ANALOG; Operating Pressure Max:4Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4515-DS3A004GP 223-4515-DS3A004GP-ND 24AK8364
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 4In-H2O, Gauge, Analog; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Differential Gauge; Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O) 0.1400 psi (0.0985 m H2O) ? to 0.1445 psi (? to 0.1017 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 10221149-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10209822-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10213112-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details