TE Connectivity Pressure Transducers 20028037-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20028037-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20028037-00
Pressure Transducers 20028037-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 70

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 5 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 7 MM  [.28 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 1.2 mV/V
  • Pressure (PSI) : 1000
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : M10x1 Male
  • Sensor Options : Compensation Temperature Range, Cable Length

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ]
  • Pressure (BAR) : 70
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20028037-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20028037-00-ND
Pressure Sensors, Transducers - Industrial 223-20028037-00-ND
XPC10-M-70BS-/Z38/L5 M

XPC10-M-70BS-/Z38/L5M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20028037-00 223-20028037-00-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Sealed Gauge; Sealed
Working Pressure Range 1000 psi (704 m H2O) 1015 psi (715 m H2O)
Accuracy 0.2500 ±% FS 0.3000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215992-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10219020-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10221047-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 60000 psi (42227 m H2O)
View Details