TE Connectivity Board Mount Pressure Sensors 325212001-00

Description
Dimensions Product Height : 4.28 MM  [.168 INCH ] Product Length : 7.6 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 150mV Pressure Accuracy : ±0.05/0.15% F.S. Non-Linearity Proof Pressure Range : 10 bar Other Sensor Options : High Linearity with Transparent Gel Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 12
Request a Quote Datasheet
Description
Dimensions Product Height : 4.28 MM  [.168 INCH ] Product Length : 7.6 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 150mV Pressure Accuracy : ±0.05/0.15% F.S. Non-Linearity Proof Pressure Range : 10 bar Other Sensor Options : High Linearity with Transparent Gel Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 325212001-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
325212001-00
Board Mount Pressure Sensors 325212001-00
Dimensions Product Height : 4.28 MM  [.168 INCH ] Product Length : 7.6 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 150mV Pressure Accuracy : ±0.05/0.15% F.S. Non-Linearity Proof Pressure Range : 10 bar Other Sensor Options : High Linearity with Transparent Gel Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 12

Dimensions


  • Product Height : 4.28 MM  [.168 INCH ]
  • Product Length : 7.6 MM  [.3 INCH ]
  • Product Width : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 150mV
  • Pressure Accuracy : ±0.05/0.15% F.S. Non-Linearity
  • Proof Pressure Range : 10 bar

Other


  • Sensor Options : High Linearity with Transparent Gel

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 12
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1410-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1410-5-ND
Pressure Sensors, Transducers 223-1410-5-ND
Pressure Sensor 174.05PSI (1200kPa) Absolute 0 mV ~ 150 mV (5V) 8-SMD

Pressure Sensor 174.05PSI (1200kPa) Absolute 0 mV ~ 150 mV (5V) 8-SMD

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 325212001-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
325212001-00
Sensors, Transducers - Pressure Sensors, Transducers 325212001-00
SENSOR 174.05PSIA .15V

SENSOR 174.05PSIA .15V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 325212001-00 223-1410-5-ND 325212001-00
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Absolute Absolute
Accuracy 0.3333 ±% FS 0.4000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208363-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10211442-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10214498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11025772-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details