TE Connectivity Board Mount Pressure Sensors 325412000-00

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Pressure Accuracy : ±0.05% or ±0.2% Non-linearity Other Sensor Options : No Option Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Pressure Accuracy : ±0.05% or ±0.2% Non-linearity Other Sensor Options : No Option Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 325412000-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
325412000-00
Board Mount Pressure Sensors 325412000-00
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Pressure Accuracy : ±0.05% or ±0.2% Non-linearity Other Sensor Options : No Option Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Pressure Accuracy : ±0.05% or ±0.2% Non-linearity

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensor ICs - 8937290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937290
Pressure Sensor ICs 8937290
Sensor Pressure MS5412-BM 12bar

Sensor Pressure MS5412-BM 12bar

Supplier's Site
Pressure Sensor ICs - 8937290P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937290P
Pressure Sensor ICs 8937290P
Sesnor Pressure MS5412-BM 12bar

Sesnor Pressure MS5412-BM 12bar

Supplier's Site
Pressure Sensor ICs - 1704377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1704377
Pressure Sensor ICs 1704377
Sensor Pressure MS5412-BM 12bar

Sensor Pressure MS5412-BM 12bar

Supplier's Site
Pressure Sensors, Transducers - 223-1414-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1414-5-ND
Pressure Sensors, Transducers 223-1414-5-ND
Pressure Sensor 174.05PSI (1200kPa) Absolute 0 mV ~ 150 mV (5V) 8-SMD Module

Pressure Sensor 174.05PSI (1200kPa) Absolute 0 mV ~ 150 mV (5V) 8-SMD Module

Buy Now Datasheet
Press Transducer, 12Bar, Absolute, Volt Rohs Compliant Te Connectivity - 74AJ9998 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 12Bar, Absolute, Volt Rohs Compliant Te Connectivity
74AJ9998
Press Transducer, 12Bar, Absolute, Volt Rohs Compliant Te Connectivity 74AJ9998
PRESS TRANSDUCER, 12BAR, ABSOLUTE, VOLT ROHS COMPLIANT: NO

PRESS TRANSDUCER, 12BAR, ABSOLUTE, VOLT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 325412000-00 8937290 8937290P 223-1414-5-ND 74AJ9998
Product Name Board Mount Pressure Sensors Pressure Sensor ICs Pressure Sensor ICs Pressure Sensors, Transducers Press Transducer, 12Bar, Absolute, Volt Rohs Compliant Te Connectivity
Device Category Sensor Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge Absolute; Gauge Absolute
Accuracy 0.0500 ±% FS 0.1500 ±% FS
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 10216166-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 1 psi (0.7038 m H2O)
View Details
Pressure Transducers - 10215579-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Level Pressure Sensors - 10200288-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 2 psi (1.41 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details