TE Connectivity Pressure Transducers 20031064-40

Description
Body Features Port Material : 316L Dimensions Product Diameter : 39.8 MM  [1.57 INCH ] Product Height : 77.47 MM  [3.05 INCH ] Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet
Description
Body Features Port Material : 316L Dimensions Product Diameter : 39.8 MM  [1.57 INCH ] Product Height : 77.47 MM  [3.05 INCH ] Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20031064-40 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20031064-40
Pressure Transducers 20031064-40
Body Features Port Material : 316L Dimensions Product Diameter : 39.8 MM  [1.57 INCH ] Product Height : 77.47 MM  [3.05 INCH ] Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : 316L

Dimensions


  • Product Diameter : 39.8 MM  [1.57 INCH ]
  • Product Height : 77.47 MM  [3.05 INCH ]

Operation/Application


  • Output Signal Details : Bluetooth
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4-18 NPT
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Absolute

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
  • Pressure (BAR) : 200
Buy Now
Pressure Sensors, Transducers - Industrial - 223-20031064-40-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20031064-40-ND
Pressure Sensors, Transducers - Industrial 223-20031064-40-ND
6511N-NX BLE ABS 200BAR NPT W/ B

6511N-NX BLE ABS 200BAR NPT W/ B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20031064-40 223-20031064-40-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 3000 psi (2111 m H2O) 2901 psi (2041 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10208538-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10220208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10226328-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details