TE Connectivity Board Level Pressure Sensors 4425-005D

Description
Dimensions Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 12 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity Output/Span : 60mV Pressure (PSI) : 5 Other Options : No Coating Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet
Description
Dimensions Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 12 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity Output/Span : 60mV Pressure (PSI) : 5 Other Options : No Coating Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 4425-005D - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
4425-005D
Board Level Pressure Sensors 4425-005D
Dimensions Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 12 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity Output/Span : 60mV Pressure (PSI) : 5 Other Options : No Coating Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .344

Dimensions


  • Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 12

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity
  • Output/Span : 60mV
  • Pressure (PSI) : 5

Other


  • Options : No Coating

Packaging Features


  • Board Level Pressure Sensor Package : 6 pin DIL

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : .344
Buy Now
Pressure Sensors, Transducers - 223-1090-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1090-ND
Pressure Sensors, Transducers 223-1090-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 60 mV (12V) 6-DIP Module"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 60 mV (12V) 6-DIP Module"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4425-005D 223-1090-ND
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
2 suppliers
Pressure Transducers - 10201877-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10209341-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10216948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details