TE Connectivity Board Mount Pressure Sensors 4525DO-SS5AI015AP

Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-SS5AI015AP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-SS5AI015AP
Board Mount Pressure Sensors 4525DO-SS5AI015AP
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 11.7 MM  [.46 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1125-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1125-ND
Pressure Sensors, Transducers 223-1125-ND
SENSOR ABSOLUTE PRESS 15PSI 8DIP

SENSOR ABSOLUTE PRESS 15PSI 8DIP

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 4525DO-SS5AI015AP - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
4525DO-SS5AI015AP
Sensors, Transducers - Pressure Sensors, Transducers 4525DO-SS5AI015AP
SENSOR ABSOLUTE PRESS 15PSI 8DIP

SENSOR ABSOLUTE PRESS 15PSI 8DIP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4525DO-SS5AI015AP 223-1125-ND 4525DO-SS5AI015AP
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O) 15 psi (10.56 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10206284-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 11016479-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 11020887-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details