Honeywell Sensing & IoT 26PC Series, compensated/unamplified, gage, 0 psi to 100 psi, 2x2 DIP, straight port 26PCFFA2G

Description
The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi through 250 psi sensing ranges.
Request a Quote Datasheet
Description
The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi through 250 psi sensing ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26PC Series, compensated/unamplified, gage, 0 psi to 100 psi, 2x2 DIP, straight port - 26PCFFA2G - Honeywell Sensing & IoT
Fort Mill, SC, United States
26PC Series, compensated/unamplified, gage, 0 psi to 100 psi, 2x2 DIP, straight port
26PCFFA2G
26PC Series, compensated/unamplified, gage, 0 psi to 100 psi, 2x2 DIP, straight port 26PCFFA2G
The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi through 250 psi sensing ranges.

The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi through 250 psi sensing ranges.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 480-4169-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-4169-ND
Pressure Sensors, Transducers 480-4169-ND
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"

"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 26PCFFA2G 480-4169-ND
Product Name 26PC Series, compensated/unamplified, gage, 0 psi to 100 psi, 2x2 DIP, straight port Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge Compound
Media Liquid; Gas
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039123-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors, Transducers - KP229E3518XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details