TE Connectivity Board Mount Pressure Sensors 4515-DS5A004DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1.45 Pressure : 101 MMH2O  [4 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1.45 Pressure : 101 MMH2O  [4 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515-DS5A004DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515-DS5A004DP
Board Mount Pressure Sensors 4515-DS5A004DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1.45 Pressure : 101 MMH2O  [4 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 1.45
  • Pressure : 101 MMH2O  [4 INH2O ]
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 5X FS

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pneumatic Pressure Sensors - 2391722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Pressure Sensors
2391722
Pneumatic Pressure Sensors 2391722
TE Connectivity 4515-DS5A004DP

TE Connectivity 4515-DS5A004DP

Supplier's Site
Pressure Sensors, Transducers - 223-4515-DS5A004DP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4515-DS5A004DP-ND
Pressure Sensors, Transducers 223-4515-DS5A004DP-ND
PRESS XDCR,ANALOG,INH20 RANGE

PRESS XDCR,ANALOG,INH20 RANGE

Buy Now Datasheet
Pressure Sensor, 4In-H2O, Diff, Analog; Operating Pressure Max Te Connectivity - 24AK8365 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 4In-H2O, Diff, Analog; Operating Pressure Max Te Connectivity
24AK8365
Pressure Sensor, 4In-H2O, Diff, Analog; Operating Pressure Max Te Connectivity 24AK8365
PRESSURE SENSOR, 4IN-H2O, DIFF, ANALOG; Operating Pressure Max:4Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4515 SeriesRoHS Compliant: Yes

PRESSURE SENSOR, 4IN-H2O, DIFF, ANALOG; Operating Pressure Max:4Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4515 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4515-DS5A004DP 2391722 223-4515-DS5A004DP-ND 24AK8365
Product Name Board Mount Pressure Sensors Pneumatic Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 4In-H2O, Diff, Analog; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Gauge Differential Differential; Differential
Working Pressure Range 1.45 psi (1.02 m H2O) 1.08 psi (0.7628 m H2O) 0.1400 psi (0.0985 m H2O) ? to 0.1445 psi (? to 0.1017 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10226091-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 1007132-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10200694-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details