TE Connectivity Board Mount Pressure Sensors 4525-DS3A001DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Transducer, part number 77AH8994, is a differential analog sensor designed for PCB mounting. It operates with a maximum pressure of 1 psi and features a high-level amplified ratiometric output. The device is temperature compensated and requires a supply voltage of either 3.3 or 5.0 VDC. This transducer is suitable for various applications, including blocked filter detection, altitude and airspeed measurements, and medical instruments. It is constructed using a rugged ceramic material and includes barbed pressure ports that securely connect to 3/32,Äù ID tubing. The transducer is fully calibrated with a total error band of less than 1.0% over its compensated range, ensuring reliable performance. The MS4525 series also offers options for gel coating to enhance protection in humid or slightly corrosive environments. With a life expectancy of over 10 years and the ability to withstand mechanical shock and vibration, this pressure transducer is a robust choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The Pressure Transducer, part number 77AH8994, is a differential analog sensor designed for PCB mounting. It operates with a maximum pressure of 1 psi and features a high-level amplified ratiometric output. The device is temperature compensated and requires a supply voltage of either 3.3 or 5.0 VDC. This transducer is suitable for various applications, including blocked filter detection, altitude and airspeed measurements, and medical instruments. It is constructed using a rugged ceramic material and includes barbed pressure ports that securely connect to 3/32,Äù ID tubing. The transducer is fully calibrated with a total error band of less than 1.0% over its compensated range, ensuring reliable performance. The MS4525 series also offers options for gel coating to enhance protection in humid or slightly corrosive environments. With a life expectancy of over 10 years and the ability to withstand mechanical shock and vibration, this pressure transducer is a robust choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525-DS3A001DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525-DS3A001DP
Board Mount Pressure Sensors 4525-DS3A001DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 1
  • Pressure Accuracy : ±0.25% Span

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
4525-DS3A001DP
Pressure Transducers and Transmitters 4525-DS3A001DP
MS4525 The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create a low cost, highperformance transducer designed to meet the strictestrequirement s from OEM customers. The MS4525 is fully calibrated and temperature compensatedwith a total error band (TEB) of less than 1.0% over thecompensated range. The sensor operates from single supply ofeither 3.3 or 5.0VDC and requires a single external component forproper operation. The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI Pressure Ranges PCB Mountable High Level Analog Output Barbed Pressure Ports Applications Blocked Filter Detection Altitude and Airspeed Measurements Medical Instruments Fire Suppression System Panel Meter Air Movement/Environment al Controls Pneumatic Controls

MS4525

The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create a low cost, highperformance transducer designed to meet the strictestrequirements from OEM customers.

The MS4525 is fully calibrated and temperature compensatedwith a total error band (TEB) of less than 1.0% over thecompensated range. The sensor operates from single supply ofeither 3.3 or 5.0VDC and requires a single external component forproper operation.

The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing.

Features

  • PSI Pressure Ranges
  • PCB Mountable
  • High Level Analog Output
  • Barbed Pressure Ports

Applications

  • Blocked Filter Detection
  • Altitude and Airspeed Measurements
  • Medical Instruments
  • Fire Suppression System
  • Panel Meter
  • Air Movement/Environmental Controls
  • Pneumatic Controls
Supplier's Site Datasheet
Pressure Sensors, Transducers - 223-4525-DS3A001DP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4525-DS3A001DP-ND
Pressure Sensors, Transducers 223-4525-DS3A001DP-ND
1PSI DP PRESSURE SENSOR 10% TO 9

1PSI DP PRESSURE SENSOR 10% TO 9

Buy Now Datasheet
Corby, Northants, United Kingdom
Pressure Sensor ICs
2011650
Pressure Sensor ICs 2011650
PRESS XDCR, ANALOG, PSI RANGE

PRESS XDCR, ANALOG, PSI RANGE

Supplier's Site
Corby, Northants, United Kingdom
Pressure Sensor ICs
2011651
Pressure Sensor ICs 2011651
PRESS XDCR, ANALOG, PSI RANGE

PRESS XDCR, ANALOG, PSI RANGE

Supplier's Site
Pressure Transducer, 1Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors - 77AH8994 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 1Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors
77AH8994
Pressure Transducer, 1Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors 77AH8994
PRESSURE TRANSDUCER, 1PSI, DIFF, ANALOG; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 1PSI, DIFF, ANALOG; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4525-DS3A001DP 4525-DS3A001DP 223-4525-DS3A001DP-ND 2011650 77AH8994
Product Name Board Mount Pressure Sensors Pressure Transducers and Transmitters Pressure Sensors, Transducers Pressure Sensor ICs Pressure Transducer, 1Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor or Transducer (optional feature) Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential Absolute; Differential; Gauge; Compound Differential Differential; Gauge Differential; Differential
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O) ? to 1 psi (? to 0.7038 m H2O)
Accuracy 0.2500 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208538-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10209449-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10203841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10216655-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details