TE Connectivity Board Mount Pressure Sensors 4515DO-DS5BS002DP

Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : SPI Output Signal Details : 5 - 95% Vdc Pressure (PSI) : .072 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure (MMHG) : 3.75 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ] Pressure (BAR) : .005
Request a Quote Datasheet
Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : SPI Output Signal Details : 5 - 95% Vdc Pressure (PSI) : .072 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure (MMHG) : 3.75 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ] Pressure (BAR) : .005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS5BS002DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS5BS002DP
Board Mount Pressure Sensors 4515DO-DS5BS002DP
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : SPI Output Signal Details : 5 - 95% Vdc Pressure (PSI) : .072 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure (MMHG) : 3.75 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ] Pressure (BAR) : .005

Dimensions


  • Product Height : 9 MM  [.35 INCH ]
  • Product Length : 12.4 MM  [.49 INCH ]
  • Product Width : 17.4 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : SPI
  • Output Signal Details : 5 - 95% Vdc
  • Pressure (PSI) : .072
  • Pressure : 50.8 MMH2O  [2 INH2O ]
  • Pressure (MMHG) : 3.75
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
  • Pressure (BAR) : .005
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4515DO-DS5BS002DP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4515DO-DS5BS002DP-ND
Pressure Sensors, Transducers 223-4515DO-DS5BS002DP-ND
PRESS XDCR,DIGITAL,INH20 RANGE

PRESS XDCR,DIGITAL,INH20 RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4515DO-DS5BS002DP 223-4515DO-DS5BS002DP-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O) 0.0700 psi (0.0493 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010377-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10201528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10226329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10203841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details