All Sensors Corp. Pressure Sensor - AXCX Series 30 PSI-D-HGRADE-MV

Description
The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet
Description
The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - AXCX Series - 30 PSI-D-HGRADE-MV - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - AXCX Series
30 PSI-D-HGRADE-MV
Pressure Sensor - AXCX Series 30 PSI-D-HGRADE-MV
The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or
common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In
addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very
linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide
temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry
gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to
+16 V is acceptable.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 30PSI-D-HGRADEMV-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
30PSI-D-HGRADEMV-ND
Pressure Sensors, Transducers 30PSI-D-HGRADEMV-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-SIP Module"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-SIP Module"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 30 PSI-D-HGRADE-MV 30PSI-D-HGRADEMV-ND
Product Name Pressure Sensor - AXCX Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential
Media Gas
Signal Output Analog Voltage; Millivolt Compensated Analog Voltage; Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP466 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details