TE Connectivity Board Mount Pressure Sensors 2003037-F

Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 90mV Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 29.53 Pressure Accuracy : ±0.2 % F.S Non-Linearity Proof Pressure Range : 3 bar Other Sensor Options : Tube, No Option Packaging Features Sensor Port Configuration : Single Vertical Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 90mV Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 29.53 Pressure Accuracy : ±0.2 % F.S Non-Linearity Proof Pressure Range : 3 bar Other Sensor Options : Tube, No Option Packaging Features Sensor Port Configuration : Single Vertical Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003037-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003037-F
Board Mount Pressure Sensors 2003037-F
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 90mV Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 29.53 Pressure Accuracy : ±0.2 % F.S Non-Linearity Proof Pressure Range : 3 bar Other Sensor Options : Tube, No Option Packaging Features Sensor Port Configuration : Single Vertical Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1

Dimensions


  • Product Height : 15.86 MM  [.624 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 11.9 MM  [.468 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 0 - 20

Operation/Application


  • Output Interface : Analog
  • Output Signal Details : 90mV
  • Pressure (PSI) : 14.5
  • Pressure : 10207 MMH2O  [401.86 INH2O ]
  • Pressure (MMHG) : 29.53
  • Pressure Accuracy : ±0.2 % F.S Non-Linearity
  • Proof Pressure Range : 3 bar

Other


  • Sensor Options : Tube, No Option

Packaging Features


  • Sensor Port Configuration : Single Vertical

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet
Pressure Sensors, Transducers - 223-2003037-F-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-2003037-F-ND
Pressure Sensors, Transducers 223-2003037-F-ND
HDOB001AY8H; PRES;0..1BARA;90MV;

HDOB001AY8H; PRES;0..1BARA;90MV;

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 2003037-F 223-2003037-F-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 14.5 psi (10.2 m H2O) 14.5 psi (10.2 m H2O)
Accuracy 0.2000 ±% FS 0.2000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226249-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1010342-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10207937-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1006940-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details