TE Connectivity Board Mount Pressure Sensors 4525DO-DS3AS001DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit SPI Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit SPI Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-DS3AS001DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-DS3AS001DP
Board Mount Pressure Sensors 4525DO-DS3AS001DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit SPI Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 14 bit SPI
  • Pressure (PSI) : 1
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4525DO-DS3AS001DP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4525DO-DS3AS001DP-ND
Pressure Sensors, Transducers 223-4525DO-DS3AS001DP-ND
PRESS XDCR,DIGITAL,PSI RANGE

PRESS XDCR,DIGITAL,PSI RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4525DO-DS3AS001DP 223-4525DO-DS3AS001DP-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11024293-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Transducers - 10216546-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10214514-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10201973-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details