TE Connectivity Board Level Pressure Sensors 325541009-00

Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : -160 to +200mbar Output/Span : 16 bit ADC Pressure (MBAR) : 14000 Resolution : 1.2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : -160 to +200mbar Output/Span : 16 bit ADC Pressure (MBAR) : 14000 Resolution : 1.2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 325541009-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
325541009-00
Board Level Pressure Sensors 325541009-00
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : -160 to +200mbar Output/Span : 16 bit ADC Pressure (MBAR) : 14000 Resolution : 1.2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : -160 to +200mbar
  • Output/Span : 16 bit ADC
  • Pressure (MBAR) : 14000
  • Resolution : 1.2

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1421-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1421-5-ND
Pressure Sensors, Transducers 223-1421-5-ND
Pressure Sensor 203.05PSI (1400kPa) Absolute 16 b 8-SMD Module

Pressure Sensor 203.05PSI (1400kPa) Absolute 16 b 8-SMD Module

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 325541009-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
325541009-00
Sensors, Transducers - Pressure Sensors, Transducers 325541009-00
SENSOR 203.05PSIA 16BIT

SENSOR 203.05PSIA 16BIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 325541009-00 223-1421-5-ND 325541009-00
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200707-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10212640-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 250 psi (176 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details