TE Connectivity Board Level Pressure Sensors 33A-005D

Description
Configuration Features Tubes : Tube Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 5 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Tubes : Tube Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 5 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 33A-005D - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
33A-005D
Board Level Pressure Sensors 33A-005D
Configuration Features Tubes : Tube Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 5 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Tubes : Tube

Dimensions


  • Dimensions : Dia 11.4 MM  [Dia .44 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity
  • Output/Span : 100mV
  • Pressure (PSI) : 5

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : TO-8

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1103-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1103-ND
Pressure Sensors, Transducers 223-1103-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 33A-005D 223-1103-ND
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10206285-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10214364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10226234-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Media Isolated Pressure Sensors - 1007145-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details