TE Connectivity Board Mount Pressure Sensors 4515DO-DS3BK020DPL

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure : 508 MMH2O  [20 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Low Power Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure : 508 MMH2O  [20 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Low Power Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS3BK020DPL - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS3BK020DPL
Board Mount Pressure Sensors 4515DO-DS3BK020DPL
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure : 508 MMH2O  [20 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Low Power Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 300
  • Pressure : 508 MMH2O  [20 INH2O ]
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : Low Power

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1434-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1434-ND
Pressure Sensors, Transducers 223-1434-ND
"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4515DO-DS3BK020DPL 223-1434-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 300 psi (211 m H2O) 0.7200 psi (0.5067 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221717-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2000 psi (1408 m H2O)
View Details
Pressure Transducers - 10200688-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010448-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10217214-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details