Graco Inc. Proximity Switch 557741

Description
PROXIMITY CYCLE SWITCH, MAGNETIC, 2AMP, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY CYCLE SWITCH, MAGNETIC, 2AMP, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 25993108 - Radwell International
Willingboro, NJ, United States
Proximity Switch
25993108
Proximity Switch 25993108
PROXIMITY CYCLE SWITCH, MAGNETIC, 2AMP, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY CYCLE SWITCH, MAGNETIC, 2AMP, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 25993108
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1180ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Proximity sensor - SIEH-M12B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers