ADSENS Technology, Inc. Photoelectric CS-50P-05

Description
MAGNETIC SENSOR, CS-50 SERIES, 10-30 VDC, 200 MA, 6 WATTS, 20 MA AT 24 VDC, 1.5 VOLTAGE DROP, 0.05 MA LEAKAGE CURRENT, YELLOW LED, 1000 HZ, 70 GAUSS, SOLID STATE OUTPUT, NORMALLY OPEN, PNP CURRENT SOURCING. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC SENSOR, CS-50 SERIES, 10-30 VDC, 200 MA, 6 WATTS, 20 MA AT 24 VDC, 1.5 VOLTAGE DROP, 0.05 MA LEAKAGE CURRENT, YELLOW LED, 1000 HZ, 70 GAUSS, SOLID STATE OUTPUT, NORMALLY OPEN, PNP CURRENT SOURCING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 217454345 - Radwell International
Willingboro, NJ, United States
Photoelectric
217454345
Photoelectric 217454345
MAGNETIC SENSOR, CS-50 SERIES, 10-30 VDC, 200 MA, 6 WATTS, 20 MA AT 24 VDC, 1.5 VOLTAGE DROP, 0.05 MA LEAKAGE CURRENT, YELLOW LED, 1000 HZ, 70 GAUSS, SOLID STATE OUTPUT, NORMALLY OPEN, PNP CURRENT SOURCING. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC SENSOR, CS-50 SERIES, 10-30 VDC, 200 MA, 6 WATTS, 20 MA AT 24 VDC, 1.5 VOLTAGE DROP, 0.05 MA LEAKAGE CURRENT, YELLOW LED, 1000 HZ, 70 GAUSS, SOLID STATE OUTPUT, NORMALLY OPEN, PNP CURRENT SOURCING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 217454345
Product Name Photoelectric
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Sensor, Light Convergent Reflctiv, 55Mm; Sensing Range Max Omron Electronic Components - 41AK3563 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details