Pepperl+Fuchs SE Proximity Switch 52FR1

Description
PROXIMITY SENSOR, MAGNETIC, NO SWITCHING, 450071. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, MAGNETIC, NO SWITCHING, 450071. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 522969 - Radwell International
Willingboro, NJ, United States
Proximity Switch
522969
Proximity Switch 522969
PROXIMITY SENSOR, MAGNETIC, NO SWITCHING, 450071. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, MAGNETIC, NO SWITCHING, 450071. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 522969
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2667773 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operating Temperature 86 F (30 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Inductive Proximity Sensors - 5000005423-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details