CKD USA Corporation Proximity Switch SW-T2YDU

Description
CYLINDER SWITCH T SERIES: STRONG MAGNETIC FIELD PROOF WITH CONNECTOR; TOYOTA AND OEMS. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDER SWITCH T SERIES: STRONG MAGNETIC FIELD PROOF WITH CONNECTOR; TOYOTA AND OEMS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 55818747 - Radwell International
Willingboro, NJ, United States
Proximity Switch
55818747
Proximity Switch 55818747
CYLINDER SWITCH T SERIES: STRONG MAGNETIC FIELD PROOF WITH CONNECTOR; TOYOTA AND OEMS. FREE 2 YEAR RADWELL WARRANTY

CYLINDER SWITCH T SERIES: STRONG MAGNETIC FIELD PROOF WITH CONNECTOR; TOYOTA AND OEMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55818747
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Proximity Sensors - 5000001066-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details