Win Source Part Number: 1162442-59065-010
Category: Sensors, Transducers>Magnetic
Series: 59065
Type: Reed Switch
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Magnet
Standard Package: 100
Output Type: SPST-NO
Must Operate: 3.81mm
Must Release: 20.32mm
Package / Case: Cylinder, Threaded
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): 59065-010.; 59065-1-T-02-F; 590651T02F;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: -1024-59065-010,5906
PROXIMITY SWITCH, REED MAGNETIC, M8, 20.32 MM, SPST-NO, 10 W, 200 VDC, 0.5 A, 22 TO 28 AT. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Sensors & Switches 59065-010
Proximity Sensors PROX SEN THREAD BARREL SPST-NO
MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59065 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes
| Win Source Electronics | Radwell International | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1162442-59065-010 | 430611 | 59065-010 | 05M4565 | |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Proximity Switch | Proximity Switch | Proximity Sensors | Magnetic Sensor; Sensing Range Max Littelfuse |
| Sensor Technology | Magnetic Proximity Sensor | Magnetic Proximity Sensor |