Littelfuse, Inc. Magnetic Sensor; Sensing Range Max Littelfuse 59140-010

Description
MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59140 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes
Datasheet
Description
MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59140 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor; Sensing Range Max Littelfuse - 05M4580 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Sensor; Sensing Range Max Littelfuse
05M4580
Magnetic Sensor; Sensing Range Max Littelfuse 05M4580
MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59140 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59140 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site
Proximity Switch - 430619 - Radwell International
Willingboro, NJ, United States
Proximity Switch
430619
Proximity Switch 430619
(PRICE/EA) MAGNETIC SENSOR; SENSING RANGE MAX:20.32MM; SENSOR MOUNTING:-; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:105 C; SUPPLY CUR, 9-1/2 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) MAGNETIC SENSOR; SENSING RANGE MAX:20.32MM; SENSOR MOUNTING:-; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:105 C; SUPPLY CUR, 9-1/2 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
HAMLIN Sensors & Switches 59140-010

HAMLIN Sensors & Switches 59140-010

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59140-010
Proximity Sensors 59140-010
Proximity Sensors Actuator for 59140 and 59141

Proximity Sensors Actuator for 59140 and 59141

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 05M4580 430619 59140-010
Product Name Magnetic Sensor; Sensing Range Max Littelfuse Proximity Switch Proximity Switch Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3467 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details