Littelfuse, Inc. Proximity Switch 59135-010

Description
MAGNETIC REED SWITCH, FLANGE MOUNT, SENSING RANGE MAX 29.21MM, 0.5 AMP, 120 VAC, 10 WATT MAX, -40 C-105 C, WIRE LEADS, 500 MA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MAGNETIC REED SWITCH, FLANGE MOUNT, SENSING RANGE MAX 29.21MM, 0.5 AMP, 120 VAC, 10 WATT MAX, -40 C-105 C, WIRE LEADS, 500 MA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 430615 - Radwell International
Willingboro, NJ, United States
Proximity Switch
430615
Proximity Switch 430615
MAGNETIC REED SWITCH, FLANGE MOUNT, SENSING RANGE MAX 29.21MM, 0.5 AMP, 120 VAC, 10 WATT MAX, -40 C-105 C, WIRE LEADS, 500 MA. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC REED SWITCH, FLANGE MOUNT, SENSING RANGE MAX 29.21MM, 0.5 AMP, 120 VAC, 10 WATT MAX, -40 C-105 C, WIRE LEADS, 500 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59135-010
Proximity Sensors 59135-010
Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT

Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT

Buy Now Datasheet
Magnetic Sensor; Sensing Range Max Littelfuse - 05M4577 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Sensor; Sensing Range Max Littelfuse
05M4577
Magnetic Sensor; Sensing Range Max Littelfuse 05M4577
MAGNETIC SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59135 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

MAGNETIC SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59135 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site
Reed Sensor, Spst-No, 0.5A, 200Vdc; Sensing Range Max Littelfuse - 31AC2746 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst-No, 0.5A, 200Vdc; Sensing Range Max Littelfuse
31AC2746
Reed Sensor, Spst-No, 0.5A, 200Vdc; Sensing Range Max Littelfuse 31AC2746
REED SENSOR, SPST-NO, 0.5A, 200VDC; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59135 Series; SVHC:No SVHC (12-Jan-20 RoHS Compliant: Yes

REED SENSOR, SPST-NO, 0.5A, 200VDC; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59135 Series; SVHC:No SVHC (12-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 430615 59135-010 05M4577 31AC2746
Product Name Proximity Switch Proximity Sensors Magnetic Sensor; Sensing Range Max Littelfuse Reed Sensor, Spst-No, 0.5A, 200Vdc; Sensing Range Max Littelfuse
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details