ADSENS Technology, Inc. Proximity Switch CS-16P-QD

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY MAGNETIC SWITCH, PNP CURRENT SOURCING, 5-30 VDC, NORMALLY OPEN, 3 WIRE TYPE WITH QD WIRING, SOLID STATE OUTPUT, 50 MA MAX, GREEN LED INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY MAGNETIC SWITCH, PNP CURRENT SOURCING, 5-30 VDC, NORMALLY OPEN, 3 WIRE TYPE WITH QD WIRING, SOLID STATE OUTPUT, 50 MA MAX, GREEN LED INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 223861528 - Radwell International
Willingboro, NJ, United States
Proximity Switch
223861528
Proximity Switch 223861528
DISCONTINUED BY MANUFACTURER, PROXIMITY MAGNETIC SWITCH, PNP CURRENT SOURCING, 5-30 VDC, NORMALLY OPEN, 3 WIRE TYPE WITH QD WIRING, SOLID STATE OUTPUT, 50 MA MAX, GREEN LED INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY MAGNETIC SWITCH, PNP CURRENT SOURCING, 5-30 VDC, NORMALLY OPEN, 3 WIRE TYPE WITH QD WIRING, SOLID STATE OUTPUT, 50 MA MAX, GREEN LED INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 223861528
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669690 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Inductive Proximity Sensors - 5000000331-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details