CKD USA Corporation Proximity Switch SW-V0

Description
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD PROOF SWITCH, 100VAC, 24VDC, LED INDICATING, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD PROOF SWITCH, 100VAC, 24VDC, LED INDICATING, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 116017196 - Radwell International
Willingboro, NJ, United States
Proximity Switch
116017196
Proximity Switch 116017196
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD PROOF SWITCH, 100VAC, 24VDC, LED INDICATING, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD PROOF SWITCH, 100VAC, 24VDC, LED INDICATING, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 116017196
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Proximity sensor - SIEN-4B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers