VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ext Temp PDIP18 | |
| 8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ext Temp SOIC18 | |
| 8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ext Temp SSOP18 | |
| 8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ext Temp SSOP20 | |
| 8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ind Temp PDIP18 | |
| 8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ind Temp SOIC18 | |
| 8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ind Temp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.5 KB Flash 67RAM12 I/O 8bit ADC | |
| 8-bit Microcontrollers - MCU 1.5 KB Flash 72 RAM 12 I/O | |
| 8-bit Microcontrollers - MCU 1.5 KB Flash 73 RAM 12 I/O | |
| 8-bit Microcontrollers - MCU 1.5KB 64B 8MHz 8B Internal Oscillator | |
| 8-bit Microcontrollers - MCU 1.5KB 64B 8MHz Internal Oscillator | |
| 8-bit Microcontrollers - MCU 1.5KB 67 RAM 12 I/O | |
| 8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O Ext Temp QFN16 | |
| 8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O Ind Temp PDIP14 | |
| 8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O Ind Temp QFN16 | |
| 8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O Ind Temp SOIC14 | |
| 8-bit Microcontrollers - MCU 1.5KB FL 67 RAM 12I/O Comp Ext Temp | |
| 8-bit Microcontrollers - MCU 1.5KB FL 67 RAM RAM 12I/O Comp Temp | |
| 8-bit Microcontrollers - MCU 1.5KB Flash Program 8MHz Int Osc | |
| 8-bit Microcontrollers - MCU 1.5KB Flsh 67RM 12IO Comp 8B ADC Ext Temp | |
| 8-bit Microcontrollers - MCU 1.5KB Flsh 67RM 12IO Comp 8B ADC Ind Temp | |
| 8-bit Microcontrollers - MCU 1.75 KB 64 RAM 12I/O | |
| 8-bit Microcontrollers - MCU 1.75 KB 64 RAM 18I/O | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz ExtTemp SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz ExtTemp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz IndTemp PDIP18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz IndTemp SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz IndTemp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz PDIP18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz Ext Temp SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz Ext Temp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz ExtTemp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz Ind Temp SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz IndTemp PDIP18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz IndTemp SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz IndTemp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz PDIP18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ext Temp PDIP18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ext Temp QFN28 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ext Temp SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ext Temp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp PDIP18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp QFN28 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp SOIC18 | |
| 8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp SSOP20 | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ext Temp PDIP14 | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ext Temp PDIP | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ext Temp SOIC14 | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ext Temp TSSOP14 | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp PDIP14 | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp SOIC14 | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp TSSOP14 | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12I/O Ext Temp QFN | |
| 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12I/O Ind Temp QFN | |
| 8-bit Microcontrollers - MCU 1.75KB 64B RAM 8MHz Int. Osc 6 I/0 | |
| 8-bit Microcontrollers - MCU 1.75KB FL 64R 18 I/O Extended Temp SOIC | |
| 8-bit Microcontrollers - MCU 1.75KB FL 64R 18 I/O Extended Temp SSOP | |
| 8-bit Microcontrollers - MCU 1.75KB FL 64R 18 I/O Industrial Temp PDIP | |
| 8-bit Microcontrollers - MCU 1.75KB FL 64R 18 I/O Industrial Temp SOIC | |
| 8-bit Microcontrollers - MCU 1.75KB FL 64R 18 I/O Industrial Temp SSOP | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, E TEMP 72B RAM, PDIP14 | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, E TEMP 72B RAM, QFN16 | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, E TEMP 72B RAM, SOIC16 | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, E TEMP 72B RAM, TSSOP14 | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 72B RAM, PDIP14 | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 72B RAM, QFN16 | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 72B RAM, SOIC14 | |
| 8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 72B RAM, TSSOP14 | |
| 8-bit Microcontrollers - MCU 14 KB Flash 18V-55V 16 MHz Int Osc | |
| 8-bit Microcontrollers - MCU 14KB 1.8V-5.5V 16MHz Internal Oscillator | |
| 8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator | |
| 8-bit Microcontrollers - MCU 14KB 512B RAM 256B EEPROM LCD1.8-5.5V | |
| 8-bit Microcontrollers - MCU 14KB 512B RAM 256B EEPROM | |
| 8-bit Microcontrollers - MCU 14KB 512B RM 256B EEPROM LCD 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 14KB Fl Pr 1.8V-5.5V 16MHz Int Osc | |
| 8-bit Microcontrollers - MCU 14KB Flash 1.8V-5.5V 16MHz Int Osc | |
| 8-bit Microcontrollers - MCU 14KB Flash 1.8V-5.5V ADC CCP I2C/SPI | |
| 8-bit Microcontrollers - MCU 14KB Flash, 512B RAM LCD, 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator | |
| 8-bit Microcontrollers - MCU 18LD 20MHz 2K FLASH | |
| 8-bit Microcontrollers - MCU 2 KB 72 RAM 12 I/O | |
| 8-bit Microcontrollers - MCU 28 Pin 3KB Flsh 64 R 8MHz Int 2-Op Amps | |
| 8-bit Microcontrollers - MCU 28KB Fl 1KB R 256B 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM | |
| 8-bit Microcontrollers - MCU 28KB Flash 1KB RAM LCD 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 28KB Flash, 1KB RAM LCD, 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 28KB1KB RAM 256B EEPROM | |
| 8-bit Microcontrollers - MCU 28LD 20MHz 2K FLASH | |
| 8-bit Microcontrollers - MCU 3.5 KB 128 RAM 12I/O | |
| 8-bit Microcontrollers - MCU 3.5 KB 128 RAM 13I/O | |
| 8-bit Microcontrollers - MCU 3.5 KB 128 RAM 18I/O | |
| 8-bit Microcontrollers - MCU 3.5 KB 128 RAM 22I/O | |
| 8-bit Microcontrollers - MCU 3.5 KB FLASH 128 B SRAM, 18 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB 128 RAM 12 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB 128 RAM 12I/O | |
| 8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB Flash 1.8V-5.5V | |
| 8-bit Microcontrollers - MCU 3.5KB Flsh 1.8V-5.5V 16 MHz Int Osc | |
| 8-bit Microcontrollers - MCU 35 KB Flash 18V-55V 16 MHz Int Osc | |
| 8-bit Microcontrollers - MCU 3K 72 RAM 20 I/O | |
| 8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O | |
| 8-bit Microcontrollers - MCU 3KB FL 128R 32 I/O | |
| 8-bit Microcontrollers - MCU 4 KB 128 RAM 12I/O | |
| 8-bit Microcontrollers - MCU 4kb 128 RAM 12 I/O | |
| 8-bit Microcontrollers - MCU 4KB Flash 128 RAM | |
| 8-bit Microcontrollers - MCU 7 KB Flash 18V-55V 16 MHz Int Osc | |
| 8-bit Microcontrollers - MCU 7 KB FLASH 256 B SRAM, 18 I/O | |
| 8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O | |
| 8-bit Microcontrollers - MCU 7KB 18V-55V 16MHz Internal Oscillator | |
| 8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O | |
| 8-bit Microcontrollers - MCU 7KB 256 RAM 12I/O | |
| 8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O | |
| 8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O | |
| 8-bit Microcontrollers - MCU 7KB Flash 1.8V-5.5V. 16 MHz int Osc | |
| 8-bit Microcontrollers - MCU 7KB Flash 1.8V-5.5V | |
| 8-bit Microcontrollers - MCU 7KB Flash RAM 192b nanoWatt | |
| 8-bit Microcontrollers - MCU 8Bit MCU 1.5KB Flash 64B Fl Data 8bit ADC | |
| 8-bit Microcontrollers - MCU 8MHz Oscillator, 8b ADC 2x Comp, 2x Amps |
| << Prev | Next >> |