VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 84
Product Name Notes
8-bit Microcontrollers - MCU 14K FL 768B RAM 10-bit ADC 1.8-3.6V
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
8-bit Microcontrollers - MCU 14KB FLASH 512B RAM 18 I/O 10-BIT ADC
8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt
8-bit Microcontrollers - MCU 14KB Flash, 1K RAM, 32MHz Int. Osc, 10-bit ADC, ZCD, WWDT, CRC
8-bit Microcontrollers - MCU 14KB Flash, 1K RAM, 32MHz Int. Osc, 10bit ADC, ZCD, WWDT, CRC
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
8-bit Microcontrollers - MCU 14KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2xEUSART, SPI/I2C
8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
8-bit Microcontrollers - MCU 2K Word Flash 256B RAM, 10-bit ADC
8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 10-bit ADC
8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C
8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp
8-bit Microcontrollers - MCU 4K Word Flash 512B RAM, 10-bit ADC
8-bit Microcontrollers - MCU 64-pin 14KB Flash 768B RAM 1.8-3.6V
8-bit Microcontrollers - MCU 7KB Flash 256B RAM 10-bit ADC
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2xEUSART, SPI/I2C
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
8-bit Microcontrollers - MCU 8 Bit Flash MicroController
8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 1KB RAM ADC I2C/SPI
8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 512B RAM, 10-bit ADC
8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 512B RAM, 2.3V-5.5V
8-bit Microcontrollers - MCU 8 Bit MCU 28KB Flash 1024B RAM, 2.3V-5.5V
8-bit Microcontrollers - MCU 8 Bit MCU 7KB Flash 512B RAM ADC I2C/SPI
8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 512 RAM, 10bit ADC
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1K RAM, 10-BIT ADC
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10B ADC
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1KB RAM, 10-BIT ADC
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM, 10bADC
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 512B RAM 2 10bit ADC
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 512B RAM 2x10BIT ADC
8-bit Microcontrollers - MCU 8-Bit MCU, 14K Flash 1KB RAM, 10b ADC
8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC
8-bit Microcontrollers - MCU 8-Bit MCU, 7KB Flash 512B RAM 2 10bit ADC
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512B RAM, 10-BIT ADC
8-bit Microcontrollers - MCU 8bit MCU 14 PDIP 14KB Flash, 1K RAM
8-bit Microcontrollers - MCU 8bit MCU 14 SOIC 14KB Flash, 1K RAM
8-bit Microcontrollers - MCU 8bit MCU 14 TSSOP 14KB Flash, 1K RAM
8-bit Microcontrollers - MCU 8bit MCU 20 PDIP 14KB Flash, 1K RAM
8-bit Microcontrollers - MCU 8bit MCU 20 QFN 14KB Flash, 1K RAM
8-bit Microcontrollers - MCU 8bit MCU 20 SOIC 14KB Flash, 1K RAM
8-bit Microcontrollers - MCU 8bit MCU 20 SSOP 14KB Flash, 1K RAM
8-bit Microcontrollers - MCU 8Bit MCU 3.5KB Flash 256 RAM, 32MHz Osc.
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

<< Prev Next >>