Microchip Technology, Inc. Microcontrollers PIC16F526-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F526-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F526-I/P-ND
Microcontrollers PIC16F526-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F526-I/P
8-bit Microcontrollers - MCU PIC16F526-I/P
8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator

8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip - 08N6571 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip
08N6571
8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip 08N6571
8 Bit Microcontroller, Flash, PIC16F5xx, 20 MHz, 1.5 KB, 67 Byte, 14, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F5xx, 20 MHz, 1.5 KB, 67 Byte, 14, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip - 40M1395 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip
40M1395
Mcu, 8Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip 40M1395
MCU, 8BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; Embedded Interface Type:-; MSL:-RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; Embedded Interface Type:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F526-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F526-I/P
Microcontrollers PIC16F526-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

Buy Now Datasheet
IC MCU 8BIT 1.5KB FLASH 14DIP - 536-PIC16F526-I/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.5KB FLASH 14DIP
536-PIC16F526-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP 536-PIC16F526-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F526-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F526-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F526-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site
Microcontrollers - PIC16F526-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F526-I/P
Microcontrollers PIC16F526-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F526-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F526-I/P
Embedded - Microcontrollers PIC16F526-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F526-I/P-ND PIC16F526-I/P 08N6571 40M1395 PIC16F526-I/P 536-PIC16F526-I/P PIC16F526-I/P PIC16F526-I/P PIC16F526-I/P
Product Name Microcontrollers 8-bit Microcontrollers - MCU 8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip Mcu, 8Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip Microcontrollers IC MCU 8BIT 1.5KB FLASH 14DIP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.0670 KB 0.0670 KB 0.0670 KB 0.0670 KB 67 KB 0.0670 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details