PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC
IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F526-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F526-E/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237946-PIC16F526-E/
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 67 x 8
Data Converters: A/D 3x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F526
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): PIC16F526E/P; PIC16F526E/MG; PIC16F526E/ST;
Introduction Date: April 23, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1.5KB FLASH 14SOIC
8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s RoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F526-E/SL-ND | 685-PIC16F526-E/SL | 1237946-PIC16F526-E/SL | PIC16F526-E/SL | PIC16F526-E/SL | PIC16F526-E/SL | 40M1393 | PIC16F526-E/SL |
| Product Name | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F526-E/SL | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||||
| RAM | 0.0670 KB | 0.0670 KB | 1.5 KB | 0.0670 KB | 0.0670 KB | 0.0670 KB | ||
| ROM | 1.5 KB |