Microchip Technology, Inc. Microcontrollers PIC16F721T-I/SS

Description
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F721T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F721T-I/SSDKR-ND
Microcontrollers PIC16F721T-I/SSDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F721T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F721T-I/SSCT-ND
Microcontrollers PIC16F721T-I/SSCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F721T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F721T-I/SSTR-ND
Microcontrollers PIC16F721T-I/SSTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F721T-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F721T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F721T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F721T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F721T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F721T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F721T-I/SS - 791981-PIC16F721T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F721T-I/SS
791981-PIC16F721T-I/SS
Embedded - Embedded - Microcontrollers - PIC16F721T-I/SS 791981-PIC16F721T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 791981-PIC16F721T-I/ SS Series: PIC 16F Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 12x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC16F721 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F721-I/P; PIC16F721-I/ML; PIC16F721T-I/ML; Introduction Date: September 10, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 791981-PIC16F721T-I/SS
Series: PIC 16F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 12x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC16F721
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16F721-I/P; PIC16F721-I/ML; PIC16F721T-I/ML;
Introduction Date: September 10, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F721T-I/SS
Embedded - Microcontrollers PIC16F721T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F721T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F721T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F721T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC16F721T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F721T-I/SS
Microcontrollers PIC16F721T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F721T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F721T-I/SS
Microcontrollers PIC16F721T-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F721T-I/SS
8-bit Microcontrollers - MCU PIC16F721T-I/SS
8-bit Microcontrollers - MCU 7 KB FLASH 256 B SRAM, 18 I/O

8-bit Microcontrollers - MCU 7 KB FLASH 256 B SRAM, 18 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F721T-I/SSDKR-ND 685-PIC16F721T-I/SS 791981-PIC16F721T-I/SS PIC16F721T-I/SS PIC16F721T-I/SS PIC16F721T-I/SS PIC16F721T-I/SS PIC16F721T-I/SS
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F721T-I/SS Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits 8 Bit
RAM 0.2560 KB 0.2560 KB 7 KB 256 KB 0.2560 KB 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers