8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ext Temp SSOP18
IC,MICROCONTROLLER,8
IC MCU 8BIT 768B FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 20-SSOP
IC MCU 8BIT 768B FLASH 20SSOP
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F54-E/SS | 89H0458 | PIC16F54-E/SS | PIC16F54-E/SS | PIC16F54-E/SS |
| Product Name | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 0.0250 KB | 25 KB | |||
| I/O Ports | 12 |