IC MCU 8BIT 1.75KB FLASH 14SOIC Product overview: PIC16F676-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F676-E/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 120360-PIC16F676-E/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
IC MCU 8BIT 1.75KB FLASH 14SOIC
8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ext Temp SOIC14
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
IC MCU 8BIT 1.75KB FLASH 14SOIC
IC MCU 8BIT 1.75KB FLASH 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F676-E/SL | 120360-PIC16F676-E/SL | PIC16F676-E/SL-ND | PIC16F676-E/SL | PIC16F676-E/SL | PIC16F676-E/SL | PIC16F676-E/SL | PIC16F676-E/SL |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F676-E/SL | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | ||
| ROM | 0.1280 KB | 128 KB | 1.75 KB | |||||
| ROM Type | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |