Microchip Technology, Inc. Microcontrollers PIC16F628-04/SO

Description
8 bit microcontroller,PIC1 6F628-04/SO
Request a Quote
Description
8 bit microcontroller,PIC1 6F628-04/SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F628-04/SO is an 8-bit FLASH-based microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The microcontroller includes 2048 x 14 bits of program memory, 224 x 8 bits of RAM, and 128 x 8 bits of EEPROM. This device supports a variety of peripheral features, including 16 I/O pins with individual direction control, multiple timers (Timer0, Timer1, and Timer2), and a Capture, Compare, PWM (CCP) module. It also has an analog comparator module with two comparators and a programmable voltage reference. The microcontroller is equipped with several special features such as Power-on Reset, Brown-out Detect, and a Watchdog Timer. The PIC16F628-04/SO operates within a voltage range of 3.0V to 5.5V and is designed for low power consumption, making it suitable for battery-operated applications. It supports in-circuit serial programming and offers various oscillator options for flexibility in design. This microcontroller is ideal for applications requiring reliable performance and efficient power management.

Datasheet Summary
Powered by GS/AI

The PIC16F628-04/SO is an 8-bit FLASH-based microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The microcontroller includes 2048 x 14 bits of program memory, 224 x 8 bits of RAM, and 128 x 8 bits of EEPROM. This device supports a variety of peripheral features, including 16 I/O pins with individual direction control, multiple timers (Timer0, Timer1, and Timer2), and a Capture, Compare, PWM (CCP) module. It also has an analog comparator module with two comparators and a programmable voltage reference. The microcontroller is equipped with several special features such as Power-on Reset, Brown-out Detect, and a Watchdog Timer. The PIC16F628-04/SO operates within a voltage range of 3.0V to 5.5V and is designed for low power consumption, making it suitable for battery-operated applications. It supports in-circuit serial programming and offers various oscillator options for flexibility in design. This microcontroller is ideal for applications requiring reliable performance and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 3792875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792875
Microcontrollers 3792875
8 bit microcontroller,PIC1 6F628-04/SO

8 bit microcontroller,PIC16F628-04/SO

Supplier's Site
Microcontrollers - 3792875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792875P
Microcontrollers 3792875P
8 bit microcontroller,PIC1 6F628-04/SO

8 bit microcontroller,PIC16F628-04/SO

Supplier's Site
Microcontrollers - 1449132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449132
Microcontrollers 1449132
8 bit microcontroller,PIC1 6F628-04/SO

8 bit microcontroller,PIC16F628-04/SO

Supplier's Site
Microcontrollers - PIC16F628-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F628-04/SO-ND
Microcontrollers PIC16F628-04/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F628-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F628-04/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F628-04/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F628-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F628-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F628-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F628-04/SO
Embedded - Microcontrollers PIC16F628-04/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 59K0246 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
59K0246
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 59K0246
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F628-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F628-04/SO
Microcontrollers PIC16F628-04/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F628-04/SO
8-bit Microcontrollers - MCU PIC16F628-04/SO
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

Buy Now Datasheet
Microcontrollers - PIC16F628-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F628-04/SO
Microcontrollers PIC16F628-04/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F628-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F628-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F628-04/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 3792875 3792875P PIC16F628-04/SO-ND 685-PIC16F628-04/SO PIC16F628-04/SO 59K0246 PIC16F628-04/SO PIC16F628-04/SO PIC16F628-04/SO PIC16F628-04/SO
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" Other; Tube SOIC; Other; SOIC SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) SOIC; Other; 18-SOIC (0.295", 7.50mm Width) Other; 18-SOIC (0.295\", 7.50mm Width)
Pin Count 18 18 18
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 224 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details