PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP
IC MCU 8BIT 14KB FLASH 40DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 40DIP
8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F727-E/P | PIC16F727-E/P | 40M1418 | PIC16F727-E/P | PIC16F727-E/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | ||
| I/O Ports | 36 | 36 |