IC MCU 8BIT 1.75KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz IndTemp SSOP20
IC MCU 8BIT 1.75KB FLASH 20SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F627T-04I/SS | PIC16F627T-04I/SS | PIC16F627T-04I/SS | PIC16F627T-04I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 224 KB | 0.2240 KB | ||
| ROM Type | Flash; FLASH |