Microchip Technology, Inc. Microcontrollers PIC16F505-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F505-I/P is an 8-bit flash microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 1.5 KB of flash memory, 12 I/O pins with individual direction control, and supports various oscillator options including a factory-calibrated 4 MHz internal oscillator. The device is equipped with essential features such as In-Circuit Serial Programming (ICSP), In-Circuit Debugging (ICD), a Power-On Reset (POR), and a Watchdog Timer (WDT). Designed for low power consumption, it operates at less than 175 OºA at 2V and has a standby current of 100 nA. The microcontroller supports a wide voltage range of 2.0V to 5.5V and is suitable for industrial applications with an operating temperature range of -40°C to +85°C, and extended options up to +125°C. The PIC16F505-I/P is ideal for applications requiring reliable performance and low power usage, making it a suitable choice for various embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16F505-I/P is an 8-bit flash microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 1.5 KB of flash memory, 12 I/O pins with individual direction control, and supports various oscillator options including a factory-calibrated 4 MHz internal oscillator. The device is equipped with essential features such as In-Circuit Serial Programming (ICSP), In-Circuit Debugging (ICD), a Power-On Reset (POR), and a Watchdog Timer (WDT). Designed for low power consumption, it operates at less than 175 OºA at 2V and has a standby current of 100 nA. The microcontroller supports a wide voltage range of 2.0V to 5.5V and is suitable for industrial applications with an operating temperature range of -40°C to +85°C, and extended options up to +125°C. The PIC16F505-I/P is ideal for applications requiring reliable performance and low power usage, making it a suitable choice for various embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F505-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F505-I/P-ND
Microcontrollers PIC16F505-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F505-I/P - 037462-PIC16F505-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F505-I/P
037462-PIC16F505-I/P
Embedded - Embedded - Microcontrollers - PIC16F505-I/P 037462-PIC16F505-I/P
Manufacturer: Microchip Technology Win Source Part Number: 037462-PIC16F505-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Alternative Parts (Cross-Reference): PIC16F505-I/SL; PIC16F505-I/PG; PIC16F505T-I/MG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037462-PIC16F505-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 72 x 8
Alternative Parts (Cross-Reference): PIC16F505-I/SL; PIC16F505-I/PG; PIC16F505T-I/MG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16F505-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16F505-I/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16F505-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP Product overview: PIC16F505-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F505-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 14DIP Product overview: PIC16F505-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F505-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6230184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230184
Microcontrollers 6230184
Micro,PIC,1.5KB Fl,DIP14,PIC16F505-I /P

Micro,PIC,1.5KB Fl,DIP14,PIC16F505-I/P

Supplier's Site
Microcontrollers - 9115741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115741
Microcontrollers 9115741
Micro,PIC,1.5KB Fl,DIP14,PIC16F505-I /P

Micro,PIC,1.5KB Fl,DIP14,PIC16F505-I/P

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F505-I/P
8-bit Microcontrollers - MCU PIC16F505-I/P
8-bit Microcontrollers - MCU 2 KB 72 RAM 12 I/O

8-bit Microcontrollers - MCU 2 KB 72 RAM 12 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F505-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F505-I/P
Embedded - Microcontrollers PIC16F505-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F505-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F505-I/P
Microcontrollers PIC16F505-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

Buy Now Datasheet
Microcontrollers - PIC16F505-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F505-I/P
Microcontrollers PIC16F505-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site Datasheet
14 PIN, 1.5 KB FLASH, 72 RAM, 12 I/O, - 70045536 - Allied Electronics, Inc.
Fort Worth, TX, USA
14 PIN, 1.5 KB FLASH, 72 RAM, 12 I/O,
70045536
14 PIN, 1.5 KB FLASH, 72 RAM, 12 I/O, 70045536
Features: Standard Flash Program Memory 100-200 ns Instruction Execution 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)

Features:

  • Standard Flash Program Memory
  • 100-200 ns Instruction Execution
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP (In Circuit Serial Programming)
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F505-I/P-ND 037462-PIC16F505-I/P 685-PIC16F505-I/P 6230184 PIC16F505-I/P PIC16F505-I/P PIC16F505-I/P PIC16F505-I/P 70045536
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F505-I/P 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 14 PIN, 1.5 KB FLASH, 72 RAM, 12 I/O,
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0720 KB 1.5 KB 0.0720 KB 0.0720 KB 0.0720 KB 0.0720 KB
ROM 1.5 KB 1.02 KB
ROM Type Flash Flash; FLASH Flash; Flash Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers