The PIC16F610T-I/ST is a 14-pin, flash-based, 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes a precision internal oscillator, which is factory calibrated to ±1% and allows user-selectable frequencies of 4 MHz or 8 MHz. This microcontroller supports a wide voltage range of 2.0V to 5.5V and is designed for industrial applications with an operating temperature range of -40°C to +85°C. It incorporates several power-saving features, including a sleep mode with a typical standby current of 50 nA. The PIC16F610T-I/ST also offers a variety of peripheral features, such as 11 I/O pins, an analog comparator module, and multiple timers, making it suitable for a range of applications. Additionally, it has a high endurance flash memory with a write endurance of 100,000 cycles and a retention period exceeding 40 years. The device includes built-in code protection and a watchdog timer for reliable operation.
Manufacturer: Microchip Technology
Win Source Part Number: 038237-PIC16F610T-I/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Family Name: PIC16F610
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC16F610-I/ML; PIC16F610T-I/ML; PIC16F610-I/P;
Introduction Date: December 21, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 1.75KB FLASH 14TSSOP Product overview: PIC16F610T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F610T-I/ST can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP
IC MCU 8BIT 1.75KB FLASH 14TSSOP
IC MCU 8BIT 1.75KB FLASH 14TSSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP
8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 72B RAM, TSSOP14
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 038237-PIC16F610T-I/ST | 685-PIC16F610T-I/ST | PIC16F610T-I/STTR-ND | PIC16F610T-I/ST | PIC16F610T-I/ST | PIC16F610T-I/ST | PIC16F610T-I/ST |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F610T-I/ST | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1.75 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |