Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1939-I/P PIC16F1939-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 811295-PIC16F1939-I/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 32MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1939 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 811295-PIC16F1939-I/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 32MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1939 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1939-I/P - 811295-PIC16F1939-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1939-I/P
811295-PIC16F1939-I/P
Embedded - Embedded - Microcontrollers - PIC16F1939-I/P 811295-PIC16F1939-I/P
Manufacturer: Microchip Technology Win Source Part Number: 811295-PIC16F1939-I/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 32MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1939 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 811295-PIC16F1939-I/P
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 32MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F1939
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
Microcontrollers - 7239905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7239905
Microcontrollers 7239905
MCU 8-Bit PIC16 28KB Flash 2.5/3.3/5V

MCU 8-Bit PIC16 28KB Flash 2.5/3.3/5V

Supplier's Site
Microcontrollers - 9122875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9122875
Microcontrollers 9122875
MCU 8-Bit PIC16 28KB Flash 2.5/3.3/5V

MCU 8-Bit PIC16 28KB Flash 2.5/3.3/5V

Supplier's Site
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1939-I/P
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1939-I/P
IC MCU 8BIT 28KB FLASH 40DIP Product overview: PIC16F1939-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 40DIP Product overview: PIC16F1939-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1939-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1939-I/P-ND
Microcontrollers PIC16F1939-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC16F1939-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1939-I/P
Microcontrollers PIC16F1939-I/P
IC MCU 8BIT 28KB FLASH 40DIP

IC MCU 8BIT 28KB FLASH 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip - 08R1958 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip
08R1958
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip 08R1958
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1939-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1939-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1939-I/P
IC MCU 8BIT 28KB FLASH 40DIP

IC MCU 8BIT 28KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - PIC16F1939-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1939-I/P
Embedded - Microcontrollers PIC16F1939-I/P
IC MCU 8BIT 28KB FLASH 40DIP

IC MCU 8BIT 28KB FLASH 40DIP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1939-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1939-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1939-I/P
28KB 1.8V~5.5V PIC 32MHz FLASH 36 PDIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

28KB 1.8V~5.5V PIC 32MHz FLASH 36 PDIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC16F1939-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1939-I/P
Microcontrollers PIC16F1939-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1939-I/P
8-bit Microcontrollers - MCU PIC16F1939-I/P
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811295-PIC16F1939-I/P 7239905 685-PIC16F1939-I/P PIC16F1939-I/P-ND PIC16F1939-I/P 08R1958 PIC16F1939-I/P PIC16F1939-I/P PIC16F1939-I/P PIC16F1939-I/P PIC16F1939-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC16F1939-I/P Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 28 KB 1.02 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 28 KB 28 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7392AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers