IC MCU 8BIT 1.5KB FLASH 20QFN
IC MCU 8BIT 1.5KB FLASH 20QFN
8-bit Microcontrollers - MCU 8MHz Oscillator, 8b ADC 2x Comp, 2x Amps
IC MCU 8BIT 1.5KB FLASH 20QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-QFN (4x4)
| Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F527-E/ML | PIC16F527-E/ML | PIC16F527-E/ML | PIC16F527-E/ML | PIC16F527-E/ML |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0680 KB | 68 KB | 0.0680 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2 to 5.5 volts | 5.5 volts |