The PIC16F685-E/SS is a 20-pin, flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports 35 single-cycle instructions, has an 8-level deep hardware stack, and offers various addressing modes including direct, indirect, and relative. This microcontroller includes a precision internal oscillator, factory calibrated to ±1%, with a software-selectable frequency range from 8 MHz to 32 kHz. It features multiple power-saving modes, including a sleep mode, and operates within a wide voltage range of 2.0V to 5.5V, making it suitable for industrial applications. The device also includes a power-on reset, brown-out reset with software control, and an enhanced low-current watchdog timer. The PIC16F685-E/SS provides 17 I/O pins, an analog comparator module with two comparators, and a 10-bit A/D converter with 12 channels. It supports various communication protocols, including enhanced USART for RS-485, RS-232, and LIN 2.0, as well as I²C and SPI interfaces. The microcontroller is designed for low power consumption, with typical operating currents of 11 µA at 32 kHz and 220 µA at 4 MHz. It also features high endurance flash and EEPROM memory, with a write endurance of 100,000 cycles for flash and 1,000,000 cycles for EEPROM. Overall, the PIC16F685-E/SS is a versatile microcontroller suitable for a range of embedded applications requiring efficient processing, low power consumption, and robust peripheral support.
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F685-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F685-E/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237974-PIC16F685-E/
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F685
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16F685-E/P; PIC16F685-E/ML; PIC16F685T-E/ML;
Introduction Date: March 23, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 67
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O
IC MCU 8BIT 7KB FLASH 20SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F685-E/SS | 1237974-PIC16F685-E/SS | PIC16F685-E/SS-ND | PIC16F685-E/SS | 56J7519 | PIC16F685-E/SS | PIC16F685-E/SS | PIC16F685-E/SS |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F685-E/SS | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 0.2560 KB | 256 KB | 7 KB | |||||
| ROM Type | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH |