Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1947-I/PT PIC16F1947-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 089101-PIC16F1947-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 54 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 17x10b Family Name: PIC16F1947 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PIC16F1947-I/MR; PIC16F1947T-I/PT; PIC16F1947-E/PT; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089101-PIC16F1947-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 54 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 17x10b Family Name: PIC16F1947 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PIC16F1947-I/MR; PIC16F1947T-I/PT; PIC16F1947-E/PT; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1947-I/PT - 089101-PIC16F1947-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1947-I/PT
089101-PIC16F1947-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1947-I/PT 089101-PIC16F1947-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 089101-PIC16F1947-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 54 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 17x10b Family Name: PIC16F1947 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PIC16F1947-I/MR; PIC16F1947T-I/PT; PIC16F1947-E/PT; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 089101-PIC16F1947-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 54
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 17x10b
Family Name: PIC16F1947
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): PIC16F1947-I/MR; PIC16F1947T-I/PT; PIC16F1947-E/PT;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - PIC16F1947-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1947-I/PT-ND
Microcontrollers PIC16F1947-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1947-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1947-I/PT
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1947-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP Product overview: PIC16F1947-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1947-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 64TQFP Product overview: PIC16F1947-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1947-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7154094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154094
Microcontrollers 7154094
MCU, 28kB Flash, 256B EE, LCD, 1.8-5.5V

MCU, 28kB Flash, 256B EE, LCD, 1.8-5.5V

Supplier's Site
Microcontrollers - 7154094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154094P
Microcontrollers 7154094P
MCU, 28kB Flash, 256B EE, LCD, 1.8-5.5V

MCU, 28kB Flash, 256B EE, LCD, 1.8-5.5V

Supplier's Site
Microcontrollers - 9115514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115514
Microcontrollers 9115514
MCU, 28kB Flash, 256B EE, LCD, 1.8-5.5V

MCU, 28kB Flash, 256B EE, LCD, 1.8-5.5V

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip - 14R8978 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip
14R8978
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip 14R8978
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:28KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:28KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1947-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1947-I/PT
Embedded - Microcontrollers PIC16F1947-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP

IC MCU 8BIT 28KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1947-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1947-I/PT
Microcontrollers PIC16F1947-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1947-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1947-I/PT
Microcontrollers PIC16F1947-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP

IC MCU 8BIT 28KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1947-I/PT
8-bit Microcontrollers - MCU PIC16F1947-I/PT
8-bit Microcontrollers - MCU 28KB Flash, 1KB RAM LCD, 1.8-5.5V

8-bit Microcontrollers - MCU 28KB Flash, 1KB RAM LCD, 1.8-5.5V

Buy Now Datasheet
64 TQFP 10x10x1mm TRAY28KB Flash, 1KB RAM, 256B EEPROM, LCD, 1.8-5.5V - 70047530 - Allied Electronics, Inc.
Fort Worth, TX, USA
64 TQFP 10x10x1mm TRAY28KB Flash, 1KB RAM, 256B EEPROM, LCD, 1.8-5.5V
70047530
64 TQFP 10x10x1mm TRAY28KB Flash, 1KB RAM, 256B EEPROM, LCD, 1.8-5.5V 70047530
64 TQFP 10x10x1mm TRAY28KB Flash, 1KB RAM, 256B EEPROM, LCD, 1.8-5.5V

64 TQFP 10x10x1mm TRAY28KB Flash, 1KB RAM, 256B EEPROM, LCD, 1.8-5.5V

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1947-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1947-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1947-I/PT
28KB 1.8V~5.5V PIC 1KB 32MHz FLASH 54 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

28KB 1.8V~5.5V PIC 1KB 32MHz FLASH 54 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1947-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1947-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1947-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP

IC MCU 8BIT 28KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 089101-PIC16F1947-I/PT PIC16F1947-I/PT-ND 685-PIC16F1947-I/PT 7154094 7154094P 14R8978 PIC16F1947-I/PT PIC16F1947-I/PT PIC16F1947-I/PT PIC16F1947-I/PT 70047530 PIC16F1947-I/PT PIC16F1947-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC16F1947-I/PT Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 64 TQFP 10x10x1mm TRAY28KB Flash, 1KB RAM, 256B EEPROM, LCD, 1.8-5.5V Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 28 KB 1 KB 1 KB 1.02 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 28 KB 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers