Manufacturer: Microchip Technology
Win Source Part Number: 1322961-PIC16F726-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 368 x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F726
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F726-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F726-I/SP can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 28SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 14 KB Flash 18V-55V 16 MHz Int Osc
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322961-PIC16F726-I/SP | 685-PIC16F726-I/SP | PIC16F726-I/SP-ND | 54M5012 | PIC16F726-I/SP | PIC16F726-I/SP | PIC16F726-I/SP | PIC16F726-I/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 16 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 14 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |