IC MCU 8BIT 768B FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC
8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ext Temp SOIC18
IC MCU 8BIT 768B FLASH 18SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F54T-E/SO | PIC16F54T-E/SO | PIC16F54T-E/SO | PIC16F54T-E/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 25 KB | 0.0250 KB | ||
| ROM Type | Flash; FLASH |