Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F54-I/SO PIC16F54-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 092534-PIC16F54-I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Oscillator Type: External Family Name: PIC16F54 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC16F54T-I/SSG; PIC16F54-I/SSG; PIC16F54-I/SS; PIC16F54-I/PG; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 092534-PIC16F54-I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Oscillator Type: External Family Name: PIC16F54 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC16F54T-I/SSG; PIC16F54-I/SSG; PIC16F54-I/SS; PIC16F54-I/PG; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F54-I/SO - 092534-PIC16F54-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F54-I/SO
092534-PIC16F54-I/SO
Embedded - Embedded - Microcontrollers - PIC16F54-I/SO 092534-PIC16F54-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 092534-PIC16F54-I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Oscillator Type: External Family Name: PIC16F54 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC16F54T-I/SSG; PIC16F54-I/SSG; PIC16F54-I/SS; PIC16F54-I/PG; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 092534-PIC16F54-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: PIC16F54
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Alternative Parts (Cross-Reference): PIC16F54T-I/SSG; PIC16F54-I/SSG; PIC16F54-I/SS; PIC16F54-I/PG;
Introduction Date: April 18, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC16F54-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F54-I/SO-ND
Microcontrollers PIC16F54-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16F54-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16F54-I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16F54-I/SO
IC MCU 8BIT 768B FLASH 18SOIC Product overview: PIC16F54-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F54-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 18SOIC Product overview: PIC16F54-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F54-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip - 96K3870 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
96K3870
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 96K3870
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F54-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F54-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F54-I/SO
IC MCU 8BIT 768B FLASH 18SOIC

IC MCU 8BIT 768B FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC16F54-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F54-I/SO
Microcontrollers PIC16F54-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F54-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F54-I/SO
Microcontrollers PIC16F54-I/SO
IC MCU 8BIT 768B FLASH 18SOIC

IC MCU 8BIT 768B FLASH 18SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F54-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F54-I/SO
Embedded - Microcontrollers PIC16F54-I/SO
IC MCU 8BIT 768B FLASH 18SOIC

IC MCU 8BIT 768B FLASH 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F54-I/SO
8-bit Microcontrollers - MCU PIC16F54-I/SO
8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ind Temp SOIC18

8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ind Temp SOIC18

Buy Now Datasheet
IC MCU 8BIT 768B FLASH 18SOIC - 536-PIC16F54-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 768B FLASH 18SOIC
536-PIC16F54-I/SO
IC MCU 8BIT 768B FLASH 18SOIC 536-PIC16F54-I/SO
IC MCU 8BIT 768B FLASH 18SOIC

IC MCU 8BIT 768B FLASH 18SOIC

Supplier's Site
18 PIN, 768 B FLASH, 25 RAM, 12 I/O, SOIC - 70046889 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 768 B FLASH, 25 RAM, 12 I/O, SOIC
70046889
18 PIN, 768 B FLASH, 25 RAM, 12 I/O, SOIC 70046889
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single-word instructions) FLASH-based 8-bit microcontroller packs Microchip's powerful PICmicro® architecture into an 18-pin package. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications.

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single-word instructions) FLASH-based 8-bit microcontroller packs Microchip's powerful PICmicro® architecture into an 18-pin package. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 092534-PIC16F54-I/SO PIC16F54-I/SO-ND 685-PIC16F54-I/SO 96K3870 PIC16F54-I/SO PIC16F54-I/SO PIC16F54-I/SO PIC16F54-I/SO PIC16F54-I/SO 536-PIC16F54-I/SO 70046889
Product Name Embedded - Embedded - Microcontrollers - PIC16F54-I/SO Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 768B FLASH 18SOIC 18 PIN, 768 B FLASH, 25 RAM, 12 I/O, SOIC
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH Flash EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details