Microchip Technology, Inc. Microcontrollers PIC16F722A-I/SS

Description
3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc
Request a Quote Datasheet
Description
3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2368909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368909
Microcontrollers 2368909
3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc

3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc

Supplier's Site
Microcontrollers - 2368909P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368909P
Microcontrollers 2368909P
3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc

3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc

Supplier's Site
Microcontrollers - 2368908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368908
Microcontrollers 2368908
3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc

3.5 KB Flash, 1.8V-5.5V, 16 MHz Int. Osc

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F722A-I/SS - 061792-PIC16F722A-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F722A-I/SS
061792-PIC16F722A-I/SS
Embedded - Embedded - Microcontrollers - PIC16F722A-I/SS 061792-PIC16F722A-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 061792-PIC16F722A-I/ SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061792-PIC16F722A-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 11x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F722A-I/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F722A-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F722A-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F722A-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F722A-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F722A-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F722A-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F722A-I/SS-ND
Microcontrollers PIC16F722A-I/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F722A-I/SS
8-bit Microcontrollers - MCU PIC16F722A-I/SS
8-bit Microcontrollers - MCU 3.5KB Flsh 1.8V-5.5V 16 MHz int Osc

8-bit Microcontrollers - MCU 3.5KB Flsh 1.8V-5.5V 16 MHz int Osc

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F722A-I/SS
Embedded - Microcontrollers PIC16F722A-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F722A-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F722A-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F722A-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC16F722A-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F722A-I/SS
Microcontrollers PIC16F722A-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip - 73R8426 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip
73R8426
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 73R8426
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP; MSL:- RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip - 45AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip
45AC7473
Mcu, 8Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 45AC7473
MCU, 8BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F722A-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F722A-I/SS
Microcontrollers PIC16F722A-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2368909 061792-PIC16F722A-I/SS 685-PIC16F722A-I/SS PIC16F722A-I/SS-ND PIC16F722A-I/SS PIC16F722A-I/SS PIC16F722A-I/SS PIC16F722A-I/SS 73R8426 45AC7473 PIC16F722A-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F722A-I/SS 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip Mcu, 8Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type SOP; Other; SOP SOP; SSOP; Other; 28-SSOP Other; Tube SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" SOP; Other; 28-SSOP (0.209\", 5.30mm Width) SSOP; Other; 28-SSOP (0.209", 5.30mm Width) SSOP; Other; SSOP SSOP; Other; SSOP SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width)
Pin Count 28 28 28 28
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 16 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details