Microchip Technology, Inc. Microcontrollers PIC16F505-I/ST

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F505-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F505-I/ST-ND
Microcontrollers PIC16F505-I/ST-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16F505-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16F505-I/ST
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16F505-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F505-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F505-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F505-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F505-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F505-I/ST - 045839-PIC16F505-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F505-I/ST
045839-PIC16F505-I/ST
Embedded - Embedded - Microcontrollers - PIC16F505-I/ST 045839-PIC16F505-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 045839-PIC16F505-I/S T Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045839-PIC16F505-I/ST
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 72 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip - 89H0453 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip
89H0453
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip 89H0453
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F505-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F505-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F505-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - PIC16F505-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F505-I/ST
Microcontrollers PIC16F505-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F505-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F505-I/ST
Microcontrollers PIC16F505-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F505-I/ST
Embedded - Microcontrollers PIC16F505-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F505-I/ST
8-bit Microcontrollers - MCU PIC16F505-I/ST
8-bit Microcontrollers - MCU 2 KB 72 RAM 12 I/O

8-bit Microcontrollers - MCU 2 KB 72 RAM 12 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F505-I/ST-ND 685-PIC16F505-I/ST 045839-PIC16F505-I/ST 89H0453 PIC16F505-I/ST PIC16F505-I/ST PIC16F505-I/ST PIC16F505-I/ST PIC16F505-I/ST
Product Name Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F505-I/ST Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0720 KB 0.0720 KB 1.5 KB 0.0720 KB 72 KB 0.0720 KB 0.0720 KB
ROM 1.5 KB 1.02 KB
ROM Type Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PIL25MCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers